Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799230-VSIB620-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GSIB-5S
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2.8A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Part Status: Obsolete(EOL)
Family Name: VSIB620
Categories: Discrete Semiconductor Products
Manufacturer Package: GSIB-5S
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 3A
Alternative Parts (Cross-Reference): KBJ6D-LF; KBJ6D; D5.1XB20TU; D5.1XB20TY;
Introduction Date: August 28, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Standard 200V Through Hole GSIB-5S
BRIDGE RECT 1P 200V 2.8A GSIB-5S Product overview: VSIB620-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VSIB620-E3/45 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 200V 2.8A GSIB-5S
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 799230-VSIB620-E3/45 | VSIB620-E3/45-ND | 299-VSIB620-E3/45 | VSIB620-E3/45 |
| Product Name | Bridge Rectifiers - VSIB620-E3/45 | Bridge Rectifiers | 200V 2.8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 0.9500 volts | 0.9500 volts | ||
| IR | 0.0100 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |