Vishay Precision Group Single Diodes VS-MBRB735PBF

Description
Diode Schottky 35V 7.5A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 35V 7.5A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRB735PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB735PBF-ND
Single Diodes MBRB735PBF-ND
Diode Schottky 35V 7.5A Surface Mount TO-263AB (D²PAK)

Diode Schottky 35V 7.5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-MBRB735PBF - 1072589-VS-MBRB735PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MBRB735PBF
1072589-VS-MBRB735PBF
Diodes, Rectifiers - Single - VS-MBRB735PBF 1072589-VS-MBRB735PBF
Manufacturer: Vishay Win Source Part Number: 1072589-VS-MBRB735PB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 7.5A Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A Current - Reverse Leakage @ Vr: 100μA @ 35V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1072589-VS-MBRB735PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 35V 7.5A Diode and Rectifier - 280-VS-MBRB735PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 7.5A Diode and Rectifier
280-VS-MBRB735PBF
Schottky 35V 7.5A Diode and Rectifier 280-VS-MBRB735PBF
DIODE SCHOTTKY 35V 7.5A TO263AB Product overview: VS-MBRB735PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB735PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 7.5A TO263AB Product overview: VS-MBRB735PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB735PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRB735PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRB735PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRB735PBF
DIODE SCHOTTKY 35V 7.5A TO263AB

DIODE SCHOTTKY 35V 7.5A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number MBRB735PBF-ND 1072589-VS-MBRB735PBF 280-VS-MBRB735PBF VS-MBRB735PBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-MBRB735PBF Schottky 35V 7.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Schottky barrier triple diode in ultra small SOT666 package - BAT54VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers
Infineon Technologies AG
Specs
Package EUPEC
View Details