Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 200V 8A TO263AB Product overview: VS-MURB820TRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MURB820TRLPBF
Manufacturer: Vishay
Win Source Part Number: 846104-VS-MURB820TRL
Series: FRED Pt®
Features: Diode 200 V
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: MURB820
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-MURB820TRLPBFGICT
DIODE GEN PURP 200V 8A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-MURB820TRLPBFGITR-ND | 280-VS-MURB820TRLPBF | 846104-VS-MURB820TRLPBF | VS-MURB820TRLPBF |
| Product Name | Single Diodes | 200V 8A Diode and Rectifier | Diodes, Rectifiers - Single - VS-MURB820TRLPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | Tape & Reel (TR) | D2PAK | ||
| RoHS Compliant | RoHS |