Diode Array 2 Independent Standard 1200V 108A Chassis Mount SOT-227-4, miniBLOC
DIODE MOD GP 1.2KV 108A SOT227
Discrete Semiconductor Modules 1200V, 220A, Pwr Mod Std Recvry Rectifier
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | VS-RA220FA120-ND | VS-RA220FA120 | VS-RA220FA120 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules |
| Tj | -55 to 150 C (-67 to 302 F) |