VISHAY VS-KBPC601PBF. Bridge Rectifier Diode, Single, 100 V, 6 A, Through Hole, 1.2 V, 4 Pins Product overview: VS-KBPC601PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 V, 6 A, 1.2 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 100 V, 6 A, 1.2 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC601PBF can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 100V Through Hole D-72
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777980-VS-KBPC601PBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 4-Square, D-72
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Categories: Discrete Semiconductor Products
Manufacturer Package: D-72
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1PHASE 100V 6A D-72
Bridge Rectifiers RECOMMENDED ALT 844-KBPC601
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-VS-KBPC601PBF | VS-KBPC601PBFGI-ND | 777980-VS-KBPC601PBF | VS-KBPC601PBF | VS-KBPC601PBF |
| Product Name | Through-Hole 100 V 6 A 1.2 V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - VS-KBPC601PBF | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | 4-Square, D-72 | D-72 | ||
| IO | 6 amps | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |