Win Source Part Number: 1368027-VS-KBPC610PB
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: VS-KBPC6
Package: Bulk
Product Status: Active
Package / Case: 4-Square, D-72
Supplier Device Package: D-72
Base Product Number: KBPC610
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 6 A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV
VISHAY VS-KBPC610PBF. Bridge Rectifier Diode, Single, 1 kV, 6 A, Through Hole, 1.2 V, 4 Pins Product overview: VS-KBPC610PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 kV, 6 A, 1.2 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1 kV, 6 A, 1.2 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC610PBF can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Through Hole D-72
BRIDGE RECT 1PHASE 1KV 6A D-72
Bridge Rectifiers RECOMMENDED ALT 844-KBPC610
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1368027-VS-KBPC610PBF | 299-VS-KBPC610PBF | VS-KBPC610PBFGI-ND | VS-KBPC610PBF | VS-KBPC610PBF |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Through-Hole 1 kV 6 A 1.2 V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.2 volts | 1.2 volts | |||
| IR | 0.0100 mA | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package | Bulk | 4-Square, D-72 | D-72 |