VISHAY VS-KBPC604PBF. Bridge Rectifier Diode, Single, 400 V, 6 A, Through Hole, 1.2 V, 4 Pins Product overview: VS-KBPC604PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400 V, 6 A, 1.2 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400 V, 6 A, 1.2 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC604PBF can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Through Hole D-72
Bridge Rectifier Diode, Single, 400 V, 6 A, 1.2 V, Module, 4 RoHS Compliant: Yes
Bridge Rectifiers RECOMMENDED ALT 844-KBPC604
BRIDGE RECT 1PHASE 400V 6A D-72
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 8172608 | 8172608P | 299-VS-KBPC604PBF | VS-KBPC604PBFGI-ND | 97K2652 | VS-KBPC604PBF | VS-KBPC604PBF |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Through-Hole 400 V 6 A 1.2 V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifier Diode, Single, 400 V, 6 A, 1.2 V, Module, 4 Rohs Compliant Vishay | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | Bridge | |||
| Package | D 72 | D-72 | Bulk | 4-Square, D-72 | D-72 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Tj | 150 C (302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |