Vishay Intertechnology, Inc. Diode Arrays VS-MBR1535CTPBF

Description
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR1535CTPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR1535CTPBF-ND
Diode Arrays MBR1535CTPBF-ND
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-MBR1535CTPBF - 787499-VS-MBR1535CTPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MBR1535CTPBF
787499-VS-MBR1535CTPBF
Diodes, Rectifiers - Arrays - VS-MBR1535CTPBF 787499-VS-MBR1535CTPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787499-VS-MBR1535CTP BF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 100μA @ 35V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787499-VS-MBR1535CTPBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 35V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
35V 7.5A TO220 Diode and Rectifier - 286-VS-MBR1535CTPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 7.5A TO220 Diode and Rectifier
286-VS-MBR1535CTPBF
35V 7.5A TO220 Diode and Rectifier 286-VS-MBR1535CTPBF
DIODE ARR SCHOT 35V 7.5A TO220-3 Product overview: VS-MBR1535CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR1535CTPBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 35V 7.5A TO220-3 Product overview: VS-MBR1535CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR1535CTPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBR1535CTPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBR1535CTPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBR1535CTPBF
DIODE ARR SCHOT 35V 7.5A TO220-3

DIODE ARR SCHOT 35V 7.5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number MBR1535CTPBF-ND 787499-VS-MBR1535CTPBF 286-VS-MBR1535CTPBF VS-MBR1535CTPBF
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-MBR1535CTPBF 35V 7.5A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package TO-220; TO-220-3 Tube TO-220
Diode Type Schottky; Schottky
VF 0.8400 volts 0.8400 volts
Unlock Full Specs
to access all available technical data