Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 50V 3A DPAK Product overview: VS-MBRD650CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBRD650CTPBF can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 50V 3A DPAK
DIODE ARRAY SCHOTTKY 50V TO252AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | VS-MBRD650CTPBFGI-ND | 286-VS-MBRD650CTPBF | VS-MBRD650CTPBF | VS-MBRD650CTPBF |
| Product Name | Diode Arrays | Schottky 50V 3A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tube | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 |
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Removed |