Vishay Intertechnology, Inc. Diode Arrays VS-MURB1020CTHM3

Description
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-MURB1020CTHM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
5A 200V Diode and Rectifier
280-VS-MURB1020CTHM3
5A 200V Diode and Rectifier 280-VS-MURB1020CTHM3
Rectifier Diode, 1 Phase, 2 Element, 5A, 200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-MURB1020CTHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MURB1020CTHM3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 5A, 200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-MURB1020CTHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MURB1020CTHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-MURB1020CTHM3 - 928511-VS-MURB1020CTHM3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MURB1020CTHM3
928511-VS-MURB1020CTHM3
Diodes, Rectifiers - Arrays - VS-MURB1020CTHM3 928511-VS-MURB1020CTHM3
Manufacturer: Vishay Win Source Part Number: 928511-VS-MURB1020CT HM3 Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 200 V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MURB1020 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 928511-VS-MURB1020CTHM3
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MURB1020
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MURB1020CTHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MURB1020CTHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MURB1020CTHM3
DIODE ARRAY GP 200V 5A TO263AB

DIODE ARRAY GP 200V 5A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Freds - D2PAK-e3

Rectifiers Freds - D2PAK-e3

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number VS-MURB1020CTHM3-ND 280-VS-MURB1020CTHM3 928511-VS-MURB1020CTHM3 VS-MURB1020CTHM3 VS-MURB1020CTHM3
Product Name Diode Arrays 5A 200V Diode and Rectifier Diodes, Rectifiers - Arrays - VS-MURB1020CTHM3 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263AB (D2PAK) D2PAK D2PAK; D2PAK
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data