Vishay Intertechnology, Inc. Diode Arrays VS-MURB2020CTR-M3

Description
DIODE ARRAY GP 200V 10A TO263AB
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 10A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-MURB2020CTR-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 10A TO263AB

DIODE ARRAY GP 200V 10A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-MURB2020CTR-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 10A TO263AB

DIODE ARRAY GP 200V 10A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-MURB2020CTR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 200V 2 x 10A IF (TO-263AB) 100A IFSM

Rectifiers 200V 2 x 10A IF (TO-263AB) 100A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MURB2020CTR-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MURB2020CTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MURB2020CTR-M3
DIODE ARRAY GP 200V 10A TO263AB

DIODE ARRAY GP 200V 10A TO263AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 112-VS-MURB2020CTR-M3CT-ND VS-MURB2020CTR-M3 VS-MURB2020CTR-M3
Product Name Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Switching Diodes - 1219523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT523; Sot-523 (sc-89)
View Details
General-purpose dual Schottky diode - BAS40-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details