Diode Array 2 Independent Schottky 170V 300A Chassis Mount SOT-227-4, miniBLOC
Discrete Semiconductor Modules 250V, 250A, Gen 2 Sctky Rectifier Mod
DIODE MODULE 170V 300A SOT227
DIODE MOD SCHOT 170V 300A SOT227
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diodes | Rectifiers |
| Product Number | VS-QA300FA17-ND | VS-QA300FA17 | VS-QA300FA17 | VS-QA300FA17 |
| Product Name | Diode Arrays | Discrete Semiconductor Modules | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | SOT-227-4, miniBLOC | |||
| Diode Applications | Discrete Semiconductor Modules | |||
| VF | 0.9800 volts | 0.9800 volts |