Vishay Intertechnology, Inc. 200V 10A Diode and Rectifier VS-MURB2020CTTRLP

Description
DIODE ARRAY GP 200V 10A TO263AB Product overview: VS-MURB2020CTTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MURB2020CTTRL P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 10A TO263AB Product overview: VS-MURB2020CTTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MURB2020CTTRL P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 10A Diode and Rectifier - 286-VS-MURB2020CTTRLP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
286-VS-MURB2020CTTRLP
200V 10A Diode and Rectifier 286-VS-MURB2020CTTRLP
DIODE ARRAY GP 200V 10A TO263AB Product overview: VS-MURB2020CTTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MURB2020CTTRL P can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 10A TO263AB Product overview: VS-MURB2020CTTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MURB2020CTTRLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-MURB2020CTTRLPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-MURB2020CTTRLP - 790277-VS-MURB2020CTTRLP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MURB2020CTTRLP
790277-VS-MURB2020CTTRLP
Diodes, Rectifiers - Arrays - VS-MURB2020CTTRLP 790277-VS-MURB2020CTTRLP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 790277-VS-MURB2020CT TRLP Series: FRED Pt Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 15μA @ 200V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: VS-MURB2020CT Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): DF20LC20U-4072; DF20LC20U-7072; DF20LC20US; DF20LC20U; Introduction Date: March 25, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 790277-VS-MURB2020CTTRLP
Series: FRED Pt
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VS-MURB2020CT
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): DF20LC20U-4072; DF20LC20U-7072; DF20LC20US; DF20LC20U;
Introduction Date: March 25, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MURB2020CTTRLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MURB2020CTTRLP
Discrete Semiconductor Products - Diodes - Rectifiers VS-MURB2020CTTRLP
DIODE ARRAY GP 200V 10A TO263AB

DIODE ARRAY GP 200V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-MURB2020CTTRLP VS-MURB2020CTTRLPTR-ND 790277-VS-MURB2020CTTRLP VS-MURB2020CTTRLP
Product Name 200V 10A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-MURB2020CTTRLP Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV70W/SN/8X-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details