DIODE ARR SCHOT 45V 7.5A TO220-3 Product overview: VS-MBR1545CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR1545CTPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787500-VS-MBR1545CTP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: VS-MBR1545CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBR1545CT_NL; MBR1545CT_Q; CRSH16D40FP; MBR1545CTC 00TUC;
Introduction Date: June 18, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-220-3
DIODE ARR SCHOT 45V 7.5A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-MBR1545CTPBF | 787500-VS-MBR1545CTPBF | MBR1545CTPBF-ND | VS-MBR1545CTPBF |
| Product Name | 45V 7.5A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-MBR1545CTPBF | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Schottky; Schottky | |||
| VF | 0.8400 volts | 0.8400 volts |