Vishay Precision Group Diode Arrays VS-MBR20100CT-1PBF

Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR20100CT-1PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
100V 10A Diode and Rectifier - 286-VS-MBR20100CT-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 10A Diode and Rectifier
286-VS-MBR20100CT-1PBF
100V 10A Diode and Rectifier 286-VS-MBR20100CT-1PBF
DIODE ARR SCHOT 100V 10A TO262-3 Product overview: VS-MBR20100CT-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR20100CT-1P BF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 10A TO262-3 Product overview: VS-MBR20100CT-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR20100CT-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1076502-VS-MBR20100CT-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1076502-VS-MBR20100CT-1PBF
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1076502-VS-MBR20100CT-1PBF
Win Source Part Number: 1076502-VS-MBR20100C T-1PBF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: TO-262-3 Alternative Parts (Cross-Reference): SBR20U100CTE; SBR20100CTE; SBR40U120CTE; VS-30CTQ060-1PBF; VS-20CTQ045-1PBF; VS-30CTQ045-1PBF; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *MBR20100CT-1PBF,VSM BR20100CT-1PBF,MBR20 100CT-1PBF,VS-MBR201 00CT-1PBF-ND,VSMBR20 100CT-1PBF-ND Base Product Number: MBR20

Win Source Part Number: 1076502-VS-MBR20100CT-1PBF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: TO-262-3
Alternative Parts (Cross-Reference): SBR20U100CTE; SBR20100CTE; SBR40U120CTE; VS-30CTQ060-1PBF; VS-20CTQ045-1PBF; VS-30CTQ045-1PBF;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *MBR20100CT-1PBF,VSMBR20100CT-1PBF,MBR20100CT-1PBF,VS-MBR20100CT-1PBF-ND,VSMBR20100CT-1PBF-ND
Base Product Number: MBR20

Buy Now Datasheet
Schottky Rectifier, Common Cathode, 20A To-262; Repetitive Peak Reverse Voltage Vishay - 63J7960 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 20A To-262; Repetitive Peak Reverse Voltage Vishay
63J7960
Schottky Rectifier, Common Cathode, 20A To-262; Repetitive Peak Reverse Voltage Vishay 63J7960
SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-262; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage Max:700mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-262; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBR20100CT-1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBR20100CT-1PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBR20100CT-1PBF
DIODE ARR SCHOT 100V 10A TO262-3

DIODE ARR SCHOT 100V 10A TO262-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number MBR20100CT-1PBF-ND 286-VS-MBR20100CT-1PBF 1076502-VS-MBR20100CT-1PBF 63J7960 VS-MBR20100CT-1PBF
Product Name Diode Arrays 100V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Rectifier, Common Cathode, 20A To-262; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-262-3 Long Leads, I2PAK, TO-262AA Tube TO-262-3 Long Leads, I²Pak, TO-262AA TO-262
RoHS Compliant RoHS RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data