Win Source Part Number: 1368083-VS-KBPC804PB
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: VS-KBPC8
Package: Bulk
Product Status: Active
Package / Case: 4-Square, D-72
Supplier Device Package: D-72
Base Product Number: KBPC804
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 8 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 400 V
Bridge Rectifier Single Phase Standard 400V Through Hole D-72
VISHAY VS-KBPC804PBF. Bridge Rectifier Diode, Single, 400 V, 8 A, Through Hole, 1 V, 4 Pins Product overview: VS-KBPC804PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400 V, 8 A, 1 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400 V, 8 A, 1 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC804PBF can be used for catalog matching and distributor lookup.
Bridge Rectifiers RECOMMENDED ALT 844-KBPC804
BRIDGE RECTIFIER, SINGLE PHASE, 8A, 400V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):8A; BRIDGE RECTIFIER CASE STYLE:THROUGH HOLE; FORWARD VOLTAGE VF MAX:1V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 400V 8A D-72
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1368083-VS-KBPC804PBF | VS-KBPC804PBFGI-ND | 299-VS-KBPC804PBF | VS-KBPC804PBF | 31385169 | VS-KBPC804PBF |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Through-Hole 400 V 8 A 1 V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| VF | 1 volts | 1 volts | ||||
| IR | 0.0100 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge |