Vishay Precision Group Single Diodes VS-MBRS190TRPBF

Description
Diode Schottky 90V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 90V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-MBRS190TRPBFGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-MBRS190TRPBF - 1072684-VS-MBRS190TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MBRS190TRPBF
1072684-VS-MBRS190TRPBF
Diodes, Rectifiers - Single - VS-MBRS190TRPBF 1072684-VS-MBRS190TRPBF
Manufacturer: Vishay Win Source Part Number: 1072684-VS-MBRS190TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 780mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 90V Capacitance @ Vr, F: 42pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1072684-VS-MBRS190TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 780mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 90V
Capacitance @ Vr, F: 42pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 90V 1A Diode and Rectifier - 280-VS-MBRS190TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 1A Diode and Rectifier
280-VS-MBRS190TRPBF
Schottky 90V 1A Diode and Rectifier 280-VS-MBRS190TRPBF
DIODE SCHOTTKY 90V 1A DO214AA Product overview: VS-MBRS190TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS190TRPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 1A DO214AA Product overview: VS-MBRS190TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS190TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRS190TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRS190TRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRS190TRPBF
DIODE SCHOTTKY 90V 1A DO214AA

DIODE SCHOTTKY 90V 1A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number VS-MBRS190TRPBFGITR-ND 1072684-VS-MBRS190TRPBF 280-VS-MBRS190TRPBF VS-MBRS190TRPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-MBRS190TRPBF Schottky 90V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data