Vishay VS-KBPC106 Bridge Rectifier
Vishay VS-KBPC106 Bridge Rectifier
Bridge Rectifier Diode, Product overview: VS-KBPC106 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC106 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Through Hole D-72
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777973-VS-KBPC106
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 4-Square, D-72
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Family Name: VS-KBPC106
Categories: Discrete Semiconductor Products
Manufacturer Package: D-72
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.5A
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1PHASE 600V 3A D-72
Bridge Rectifiers 600 Volt 3.0 Amp
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 3959084 | 299-VS-KBPC106 | KBPC106-ND | 777973-VS-KBPC106 | VS-KBPC106 | VS-KBPC106 |
| Product Name | Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - VS-KBPC106 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | D 46 | Bulk | 4-Square, KBPC-1 | D-46 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps |