Rectifier Diode, 1 Phase, 2 Element, 8A, 200V V(RRM), Silicon, TO-220AB, Product overview: VS-MUR1620CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MUR1620CT-M3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356572-VS-MUR1620CT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Base Product Number: MUR1620
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 975 mV @ 8 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3
RECTIFIER, DUAL, 16A, 200V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:975mV; Reverse Recovery Time trr Max:35ns; Forward Surge RoHS Compliant: Yes
Rectifiers 200V 16A TO-220 Fred Pt
DIODE ARRAY GP 200V 8A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-VS-MUR1620CT-M3 | 1356572-VS-MUR1620CT-M3 | VS-MUR1620CT-M3GI-ND | 68AC5576 | VS-MUR1620CT-M3 | VS-MUR1620CT-M3 |
| Product Name | 8A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | Rectifier, Dual, 16A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| VF | 0.9750 volts | 0.9750 volts | 0.9750 volts | |||
| VR | 200 volts | |||||
| IR | 0.0050 mA |