Vishay Precision Group 60 V DPAK Diode and Rectifier VS-MBRD660CT-M3

Description
DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-MBRD660CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRD660CT-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-MBRD660CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRD660CT-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V DPAK Diode and Rectifier - 280-VS-MBRD660CT-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 V DPAK Diode and Rectifier
280-VS-MBRD660CT-M3
60 V DPAK Diode and Rectifier 280-VS-MBRD660CT-M3
DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-MBRD660CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRD660CT-M3 can be used for catalog matching and distributor lookup.

DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-MBRD660CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRD660CT-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-VS-MBRD660CT-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-MBRD660CT-M3 - 903023-VS-MBRD660CT-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MBRD660CT-M3
903023-VS-MBRD660CT-M3
Diodes, Rectifiers - Arrays - VS-MBRD660CT-M3 903023-VS-MBRD660CT-M3
Manufacturer: Vishay Win Source Part Number: 903023-VS-MBRD660CT- M3 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Family Name: MBRD660 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 903023-VS-MBRD660CT-M3
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: MBRD660
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRD660CT-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRD660CT-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRD660CT-M3
DIODE ARRAY SCHOTTKY 60V 3A DPAK

DIODE ARRAY SCHOTTKY 60V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-MBRD660CT-M3
Schottky Diodes & Rectifiers VS-MBRD660CT-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 280-VS-MBRD660CT-M3 112-VS-MBRD660CT-M3-ND 903023-VS-MBRD660CT-M3 VS-MBRD660CT-M3 VS-MBRD660CT-M3
Product Name 60 V DPAK Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-MBRD660CT-M3 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Rail/Tube DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D-PAK (TO-252AA) DPAK TO-252AA
RoHS Compliant RoHS
IO 3 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data