VISHAY VS-KBPC806PBF. Bridge Rectifier Diode, Single, 600 V, 8 A, Through Hole, 1 V, 4 Product overview: VS-KBPC806PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600 V, 8 A, 1 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600 V, 8 A, 1 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC806PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 002145-VS-KBPC806PBF
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-72
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 600V Through Hole D-72
Bridge Rectifiers RECOMMENDED ALT 844-KBPC806
BRIDGE RECTIFIER, SINGLE PHASE, 600 V, 8 A, THROUGH HOLE, 1 V, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 600V 8A D-72
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-VS-KBPC806PBF | 002145-VS-KBPC806PBF | VS-KBPC806PBF-ND | VS-KBPC806PBF | 31385141 | VS-KBPC806PBF |
| Product Name | Through-Hole 600 V 8 A 1 V Diode and Rectifier | Bridge Rectifiers - VS-KBPC806PBF | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-Square, D-72 | D-72 | |||
| RoHS Compliant | RoHS | |||||
| IO | 8 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase |