Vishay Intertechnology, Inc. 1600V 320A Diode and Rectifier VSKD320-16

Description
DIODE MOD GP 1600V 320A MAGNAPAK Product overview: VSKD320-16 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600V, 320A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1600V, 320A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VSKD320-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MOD GP 1600V 320A MAGNAPAK Product overview: VSKD320-16 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600V, 320A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1600V, 320A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VSKD320-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1600V 320A Diode and Rectifier - 286-VSKD320-16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1600V 320A Diode and Rectifier
286-VSKD320-16
1600V 320A Diode and Rectifier 286-VSKD320-16
DIODE MOD GP 1600V 320A MAGNAPAK Product overview: VSKD320-16 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600V, 320A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1600V, 320A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VSKD320-16 can be used for catalog matching and distributor lookup.

DIODE MOD GP 1600V 320A MAGNAPAK Product overview: VSKD320-16 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600V, 320A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1600V, 320A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VSKD320-16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VSKD320-16 - 777097-VSKD320-16 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VSKD320-16
777097-VSKD320-16
Diodes, Rectifiers - Arrays - VSKD320-16 777097-VSKD320-16
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777097-VSKD320-16 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: 3-MAGN-A-PAK Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 50mA @ 1600V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 320A Part Status: Obsolete(EOL) Family Name: VSKD320-16 Categories: Discrete Semiconductor Products Manufacturer Package: MAGN-A-PAK Voltage - DC Reverse (Vr) (Maximum): 1600V Alternative Parts (Cross-Reference): SKKD 380/16; VS-VSKD320-16PbF; Introduction Date: November 04, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777097-VSKD320-16
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: 3-MAGN-A-PAK
Mounting: Chassis Mount
Diode Type: Standard
Current - Reverse Leakage @ Vr: 50mA @ 1600V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 320A
Part Status: Obsolete(EOL)
Family Name: VSKD320-16
Categories: Discrete Semiconductor Products
Manufacturer Package: MAGN-A-PAK
Voltage - DC Reverse (Vr) (Maximum): 1600V
Alternative Parts (Cross-Reference): SKKD 380/16; VS-VSKD320-16PbF;
Introduction Date: November 04, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - VSKD320-16-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VSKD320-16-ND
Diode Arrays VSKD320-16-ND
Diode Array 1 Pair Series Connection Standard 1600V 320A Chassis Mount 3-MAGN-A-PAK™

Diode Array 1 Pair Series Connection Standard 1600V 320A Chassis Mount 3-MAGN-A-PAK™

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSKD320-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSKD320-16
Discrete Semiconductor Products - Diodes - Rectifiers VSKD320-16
DIODE MOD GP 1600V 320A MAGNAPAK

DIODE MOD GP 1600V 320A MAGNAPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VSKD320-16 777097-VSKD320-16 VSKD320-16-ND VSKD320-16
Product Name 1600V 320A Diode and Rectifier Diodes, Rectifiers - Arrays - VSKD320-16 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk 3-MAGN-A-PAK™
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT523; Sot-523 (sc-89)
View Details
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Low-leakage double diode - BAV170-QR - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details