Diode Schottky 60V 2.5A Surface Mount SlimSMAW (DO-221AD)
Diode Schottky 60V 2.5A Surface Mount SlimSMAW (DO-221AD)
Diode Schottky 60V 2.5A Surface Mount SlimSMAW (DO-221AD)
DIODE SCHOTTKY 60V 2.5A SLIMSMAW
Schottky Diodes & Rectifiers 60V 3A TMBS M Type with low leakage current in SlimSMAW for commercial application
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 112-VSS8D3M6-M3/ICT-ND | VSS8D3M6-M3/I | VSS8D3M6-M3/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) |