Manufacturer: Vishay
Win Source Part Number: 1081142-VS-MUR1020CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 990mV @ 5A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STTH602CT; 5DL2C41A(Q); DSEC10-02ASN; VS-MUR1020CTPbF;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3
DIODE ARRAY GP 200V 5A TO220-3 Product overview: VS-MUR1020CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MUR1020CTPBF can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 5A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1081142-VS-MUR1020CTPBF | MUR1020CTPBF-ND | 286-VS-MUR1020CTPBF | VS-MUR1020CTPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-MUR1020CTPBF | Diode Arrays | 200V 5A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.9900 volts | 0.9900 volts | ||
| VR | 200 volts | |||
| IR | 0.0100 mA |