DIODE ARRAY GP 200V 8A TO220-3 Product overview: VS-MUR1620CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MUR1620CTPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808556-VS-MUR1620CTP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 8A
Current - Reverse Leakage at Vr: 5μA at 200V
Part Number Series: MUR1620CT
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3
DIODE ARRAY GP 200V 8A TO220-3
ULTRAFAST RECTIFIER COMMON CATHODE 16A TO220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:975mV; Reverse Recovery Time:25ns; No. of Pins:3 Pin RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-VS-MUR1620CTPBF | 808556-VS-MUR1620CTPBF | MUR1620CTPBF-ND | VS-MUR1620CTPBF | 63J7981 |
| Product Name | 200V 8A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-MUR1620CTPBF | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Ultrafast Rectifier Common Cathode 16A To220Ab; Repetitive Peak Reverse Voltage Vishay |
| Package | Tube | TO-220; TO-220-3 | TO-220 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard | ||||
| VF | 0.9500 volts | 0.9500 volts | 0.9750 volts |