Bridge Rectifier Diode, 1 Phase, 6A, 600V V(RRM), Silicon, Product overview: VS-KBPC606PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC606PBF can be used for catalog matching and distributor lookup.
Vishay VS-KBPC606PBF Bridge Rectifier
Vishay VS-KBPC606PBF Bridge Rectifier
Vishay VS-KBPC606PBF Bridge Rectifier
Manufacturer: Vishay
Win Source Part Number: 1050765-VS-KBPC606PB
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-72
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Standard 600V Through Hole D-72
BRIDGE RECTIFIER, SINGLE PHASE, 6A, 600V, THROUGH HOLE, FORWARD VOLTAGE VF MAX: 1.2V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 600V 6A D-72
Bridge Rectifiers RECOMMENDED ALT 844-KBPC606
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-VS-KBPC606PBF | 8172601P | 8172601 | 1050765-VS-KBPC606PBF | VS-KBPC606PBFGI-ND | 31385105 | VS-KBPC606PBF | VS-KBPC606PBF |
| Product Name | 6A 600V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers - VS-KBPC606PBF | Bridge Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | D-72 | D 72 | 4-Square, D-72 | D-72 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 6 amps | |||||||
| Tj | -40 C (-40 F) | 150 C (302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge |