Vishay Intertechnology, Inc. Diode Arrays VS-MBRB4045CTPBF

Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-MBRB4045CTPBFGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
280-VS-MBRB4045CTPBF
Schottky Diode and Rectifier 280-VS-MBRB4045CTPBF
Schottky Diodes & Rectifiers 40 Amp 45 Volt Common Cathode Product overview: VS-MBRB4045CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB4045CTPBF can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 40 Amp 45 Volt Common Cathode Product overview: VS-MBRB4045CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB4045CTPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-MBRB4045CTPBF - 120950-VS-MBRB4045CTPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MBRB4045CTPBF
120950-VS-MBRB4045CTPBF
Diodes, Rectifiers - Arrays - VS-MBRB4045CTPBF 120950-VS-MBRB4045CTPBF
Manufacturer: Vishay Win Source Part Number: 120950-VS-MBRB4045CT PBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 600mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSSK28-0045BS; RBR30NS40ATL; VS-MBRB4045CTPbF; MBRB3045CTHE3/81; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120950-VS-MBRB4045CTPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSSK28-0045BS; RBR30NS40ATL; VS-MBRB4045CTPbF; MBRB3045CTHE3/81;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRB4045CTPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRB4045CTPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRB4045CTPBF
DIODE ARR SCHOTT 45V 20A TO263AB

DIODE ARR SCHOTT 45V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number VS-MBRB4045CTPBFGI-ND 280-VS-MBRB4045CTPBF 120950-VS-MBRB4045CTPBF VS-MBRB4045CTPBF
Product Name Diode Arrays Schottky Diode and Rectifier Diodes, Rectifiers - Arrays - VS-MBRB4045CTPBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Rail/Tube D2PAK; D2PAK D2PAK
RoHS Compliant RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data