Manufacturer: Vishay
Win Source Part Number: 104378-VS-MBR3035WT-
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A
Current - Reverse Leakage @ Vr: 100μA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-247-3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-MBR3035WT-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MBR3035WT-N3
DIODE ARR SCHOTT 35V 15A TO247AC
Schottky Diodes & Rectifiers Schottky - TO-247-e3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 104378-VS-MBR3035WT-N3 | VS-MBR3035WT-N3GI-ND | 2085-VS-MBR3035WT-N3 | VS-MBR3035WT-N3 | VS-MBR3035WT-N3 |
| Product Name | Diodes, Rectifiers - Arrays - VS-MBR3035WT-N3 | Diode Arrays | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.7600 volts | 0.7600 volts | |||
| VR | 35 volts | ||||
| IR | 0.1000 mA |