Vishay Precision Group Diode Arrays VS-MBR4045WTPBF

Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR4045WTPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR4045WTPBF-ND
Diode Arrays MBR4045WTPBF-ND
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
45V 20A Diode and Rectifier
286-VS-MBR4045WTPBF
45V 20A Diode and Rectifier 286-VS-MBR4045WTPBF
DIODE ARR SCHOTT 45V 20A TO247AC Product overview: VS-MBR4045WTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR4045WTPBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 20A TO247AC Product overview: VS-MBR4045WTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR4045WTPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-MBR4045WTPBF - 131199-VS-MBR4045WTPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MBR4045WTPBF
131199-VS-MBR4045WTPBF
Diodes, Rectifiers - Arrays - VS-MBR4045WTPBF 131199-VS-MBR4045WTPBF
Manufacturer: Vishay Win Source Part Number: 131199-VS-MBR4045WTP BF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 590mV @ 20A Current - Reverse Leakage @ Vr: 1.75mA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Vishay
Win Source Part Number: 131199-VS-MBR4045WTPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 590mV @ 20A
Current - Reverse Leakage @ Vr: 1.75mA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBR4045WTPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBR4045WTPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBR4045WTPBF
DIODE ARR SCHOTT 45V 20A TO247AC

DIODE ARR SCHOTT 45V 20A TO247AC

Supplier's Site
Schottky Rectifier, 40A, 45V, To-247Ac; Repetitive Peak Reverse Voltage Vishay - 63J7969 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40A, 45V, To-247Ac; Repetitive Peak Reverse Voltage Vishay
63J7969
Schottky Rectifier, 40A, 45V, To-247Ac; Repetitive Peak Reverse Voltage Vishay 63J7969
SCHOTTKY RECTIFIER, 40A, 45V, TO-247AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:590mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40A, 45V, TO-247AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:590mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number MBR4045WTPBF-ND 286-VS-MBR4045WTPBF 131199-VS-MBR4045WTPBF VS-MBR4045WTPBF 63J7969
Product Name Diode Arrays 45V 20A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-MBR4045WTPBF Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 40A, 45V, To-247Ac; Repetitive Peak Reverse Voltage Vishay
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-247; TO-247-3 Tube TO-247; TO-247AC TO-247 TO-247; TO-247AC
RoHS Compliant RoHS RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data