Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-MURB2020CTTRRP VS-MURB2020CTTRRP

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 790278-VS-MURB2020CT TRRP Series: FRED Pt Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 15μA @ 200V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: VS-MURB2020CT Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): RF2001NS2D; DF20LC20U-7000; DF20LC20US; RF2001NS2DFH; Introduction Date: March 25, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 790278-VS-MURB2020CT TRRP Series: FRED Pt Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 15μA @ 200V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: VS-MURB2020CT Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): RF2001NS2D; DF20LC20U-7000; DF20LC20US; RF2001NS2DFH; Introduction Date: March 25, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-MURB2020CTTRRP - 790278-VS-MURB2020CTTRRP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MURB2020CTTRRP
790278-VS-MURB2020CTTRRP
Diodes, Rectifiers - Arrays - VS-MURB2020CTTRRP 790278-VS-MURB2020CTTRRP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 790278-VS-MURB2020CT TRRP Series: FRED Pt Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 15μA @ 200V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: VS-MURB2020CT Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): RF2001NS2D; DF20LC20U-7000; DF20LC20US; RF2001NS2DFH; Introduction Date: March 25, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 790278-VS-MURB2020CTTRRP
Series: FRED Pt
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VS-MURB2020CT
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): RF2001NS2D; DF20LC20U-7000; DF20LC20US; RF2001NS2DFH;
Introduction Date: March 25, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Diode Arrays - VS-MURB2020CTTRRP-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
200V 10A Diode and Rectifier - 286-VS-MURB2020CTTRRP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
286-VS-MURB2020CTTRRP
200V 10A Diode and Rectifier 286-VS-MURB2020CTTRRP
DIODE ARRAY GP 200V 10A TO263AB Product overview: VS-MURB2020CTTRRP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MURB2020CTTRR P can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 10A TO263AB Product overview: VS-MURB2020CTTRRP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MURB2020CTTRRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MURB2020CTTRRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MURB2020CTTRRP
Discrete Semiconductor Products - Diodes - Rectifiers VS-MURB2020CTTRRP
DIODE ARRAY GP 200V 10A TO263AB

DIODE ARRAY GP 200V 10A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 790278-VS-MURB2020CTTRRP VS-MURB2020CTTRRP-ND 286-VS-MURB2020CTTRRP VS-MURB2020CTTRRP
Product Name Diodes, Rectifiers - Arrays - VS-MURB2020CTTRRP Diode Arrays 200V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.8500 volts 0.8500 volts
VR 200 volts
IR 0.0150 mA
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1223235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT143; Sot-143
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details