Vishay Precision Group Schottky Diodes & Rectifiers VS-MBRS1100-M3/5BT

Description
Vishay VS-MBRS1100-M3/5BT Diode
Request a Quote Datasheet
Description
Vishay VS-MBRS1100-M3/5BT Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7103046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103046
Schottky Diodes & Rectifiers 7103046
Vishay VS-MBRS1100-M3/5BT Diode

Vishay VS-MBRS1100-M3/5BT Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9190247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9190247
Schottky Diodes & Rectifiers 9190247
Vishay VS-MBRS1100-M3/5BT Diode

Vishay VS-MBRS1100-M3/5BT Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7103046P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103046P
Schottky Diodes & Rectifiers 7103046P
Vishay VS-MBRS1100-M3/5BT Diode

Vishay VS-MBRS1100-M3/5BT Diode

Supplier's Site
Schottky 100V 1A Diode and Rectifier - 280-VS-MBRS1100-M3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-VS-MBRS1100-M3/5BT
Schottky 100V 1A Diode and Rectifier 280-VS-MBRS1100-M3/5BT
Schottky Rectifier Diode, 100V, 1A, Silicon, 2-Pin SMB Product overview: VS-MBRS1100-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS1100-M3/5 BT can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode, 100V, 1A, Silicon, 2-Pin SMB Product overview: VS-MBRS1100-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS1100-M3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-MBRS1100-M3/5BTGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VS-MBRS1100-M3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VS-MBRS1100-M3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-MBRS1100-M3/5BT - 883199-VS-MBRS1100-M3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MBRS1100-M3/5BT
883199-VS-MBRS1100-M3/5BT
Diodes, Rectifiers - Single - VS-MBRS1100-M3/5BT 883199-VS-MBRS1100-M3/5BT
Manufacturer: Vishay Win Source Part Number: 883199-VS-MBRS1100-M 3/5BT Features: Diode Schottky 100 V 1A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: MBRS1100 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-MBRS1100-M3/5BTGI CT, VS-MBRS1100-M3/5BT-N D, VS-MBRS1100-M3/5BTGI DKR, VS-MBRS1100-M3/5BTGI TR

Manufacturer: Vishay
Win Source Part Number: 883199-VS-MBRS1100-M3/5BT
Features: Diode Schottky 100 V 1A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRS1100
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-MBRS1100-M3/5BTGICT, VS-MBRS1100-M3/5BT-ND, VS-MBRS1100-M3/5BTGIDKR, VS-MBRS1100-M3/5BTGITR

Buy Now Datasheet
Single Diodes VS-MBRS1100-M3/5BT
DIODE SCHOTTKY 100V 1A DO214AA

DIODE SCHOTTKY 100V 1A DO214AA

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - VS-MBRS1100-M3/5BT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VS-MBRS1100-M3/5BT
Diodes >> Schottky Barrier Diodes (SBD) VS-MBRS1100-M3/5BT
100V 780mV@1A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

100V 780mV@1A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 1A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 98Y2525 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay
98Y2525
Schottky Rectifier, 1A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay 98Y2525
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:780mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:780mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rect, Single, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 70AC6538 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay
70AC6538
Schottky Rect, Single, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay 70AC6538
SCHOTTKY RECT, SINGLE, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:780mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:780mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRS1100-M3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRS1100-M3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRS1100-M3/5BT
DIODE SCHOTTKY 100V 1A DO214AA

DIODE SCHOTTKY 100V 1A DO214AA

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 7103046 7103046P 280-VS-MBRS1100-M3/5BT VS-MBRS1100-M3/5BTGIDKR-ND 883199-VS-MBRS1100-M3/5BT VS-MBRS1100-M3/5BT VS-MBRS1100-M3/5BT 98Y2525 70AC6538 VS-MBRS1100-M3/5BT
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 100V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-MBRS1100-M3/5BT Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 1A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Rect, Single, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky; Fast Recovery Rectifier Fast Recovery Rectifier Schottky
Package Do-214aa (smb) DO-214AA SMB; DO-214AA (SMB) SMB; DO-214AA, SMB SMB DO-214AA SMB; DO-214AA (SMB) SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data