Diode Schottky 30V 3A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787563-VS-MBRD330TRP
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Capacitance @ Vr, F: 189pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: VS-MBRD330
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): MBRD330-GT4; U3FWK42TE16R1; MBRD330-G; MBRD330TR;
Introduction Date: November 30, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
DIODE SCHOTTKY 30V 3A DPAK Product overview: VS-MBRD330TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRD330TRPBF can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | VS-MBRD330TRPBF-ND | 787563-VS-MBRD330TRPBF | 280-VS-MBRD330TRPBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-MBRD330TRPBF | Schottky 30V 3A DPAK Diode and Rectifier |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |