Vishay Intertechnology, Inc. Single Diodes VS-MBRD340TRPBF

Description
Diode Schottky 40V 3A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-MBRD340TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-MBRD340TRPBF-ND
Single Diodes VS-MBRD340TRPBF-ND
Diode Schottky 40V 3A Surface Mount D-PAK (TO-252AA)

Diode Schottky 40V 3A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Schottky 40V 3A DPAK Diode and Rectifier - 280-VS-MBRD340TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A DPAK Diode and Rectifier
280-VS-MBRD340TRPBF
Schottky 40V 3A DPAK Diode and Rectifier 280-VS-MBRD340TRPBF
DIODE SCHOTTKY 40V 3A DPAK Product overview: VS-MBRD340TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRD340TRPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DPAK Product overview: VS-MBRD340TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRD340TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-MBRD340TRPBF - 787564-VS-MBRD340TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MBRD340TRPBF
787564-VS-MBRD340TRPBF
Diodes, Rectifiers - Single - VS-MBRD340TRPBF 787564-VS-MBRD340TRPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787564-VS-MBRD340TRP BF Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 200μA @ 40V Capacitance @ Vr, F: 189pF @ 5V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Part Status: Obsolete(EOL) Family Name: VS-MBRD340 Categories: Discrete Semiconductor Products Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): 50WQ04FN-G; 50WQ04FN-T4; SBRD8340T4G; SBRD8340G-VF01; Introduction Date: November 30, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787564-VS-MBRD340TRPBF
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Capacitance @ Vr, F: 189pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: VS-MBRD340
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): 50WQ04FN-G; 50WQ04FN-T4; SBRD8340T4G; SBRD8340G-VF01;
Introduction Date: November 30, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRD340TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRD340TRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRD340TRPBF
DIODE SCHOTTKY 40V 3A DPAK

DIODE SCHOTTKY 40V 3A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VS-MBRD340TRPBF-ND 280-VS-MBRD340TRPBF 787564-VS-MBRD340TRPBF VS-MBRD340TRPBF
Product Name Single Diodes Schottky 40V 3A DPAK Diode and Rectifier Diodes, Rectifiers - Single - VS-MBRD340TRPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data