Vishay Precision Group Schottky 30V Diode and Rectifier VS-MBRS130L-M3/5BT

Description
Rectifier Diode, Schottky, 1 Element, 30V V(RRM), Silicon, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-MBRS130L-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS130L-M3/5 BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 30V V(RRM), Silicon, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-MBRS130L-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS130L-M3/5 BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V Diode and Rectifier - 280-VS-MBRS130L-M3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V Diode and Rectifier
280-VS-MBRS130L-M3/5BT
Schottky 30V Diode and Rectifier 280-VS-MBRS130L-M3/5BT
Rectifier Diode, Schottky, 1 Element, 30V V(RRM), Silicon, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-MBRS130L-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS130L-M3/5 BT can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 30V V(RRM), Silicon, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-MBRS130L-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS130L-M3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-MBRS130L-M3/5BTTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-VS-MBRS130L-M3/5BTCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-VS-MBRS130L-M3/5BTDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-MBRS130L-M3/5BT - 938867-VS-MBRS130L-M3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MBRS130L-M3/5BT
938867-VS-MBRS130L-M3/5BT
Diodes, Rectifiers - Single - VS-MBRS130L-M3/5BT 938867-VS-MBRS130L-M3/5BT
Manufacturer: Vishay Win Source Part Number: 938867-VS-MBRS130L-M 3/5BT Features: Diode Schottky 30 V 1A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: MBRS130 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VS-MBRS130L-M3/5 BTTR, 112-VS-MBRS130L-M3/5 BTCT, 112-VS-MBRS130L-M3/5 BTDKR, VS-MBRS130L-M3/5BT-N D

Manufacturer: Vishay
Win Source Part Number: 938867-VS-MBRS130L-M3/5BT
Features: Diode Schottky 30 V 1A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRS130
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-MBRS130L-M3/5BTTR, 112-VS-MBRS130L-M3/5BTCT, 112-VS-MBRS130L-M3/5BTDKR, VS-MBRS130L-M3/5BT-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRS130L-M3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRS130L-M3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRS130L-M3/5BT
DIODE SCHOTTKY 30V 1A DO214AA

DIODE SCHOTTKY 30V 1A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-MBRS130L-M3/5BT
Schottky Diodes & Rectifiers VS-MBRS130L-M3/5BT
Schottky Diodes & Rectifiers 1A 30V Single Die Schottky Rectifier

Schottky Diodes & Rectifiers 1A 30V Single Die Schottky Rectifier

Buy Now Datasheet
Single Diodes VS-MBRS130L-M3/5BT
DIODE SCHOTTKY 30V 1A DO214AA

DIODE SCHOTTKY 30V 1A DO214AA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-VS-MBRS130L-M3/5BT 112-VS-MBRS130L-M3/5BTTR-ND 938867-VS-MBRS130L-M3/5BT VS-MBRS130L-M3/5BT VS-MBRS130L-M3/5BT VS-MBRS130L-M3/5BT
Product Name Schottky 30V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-MBRS130L-M3/5BT Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data