DIODE SCHOTTKY 30V 3A DPAK Product overview: VS-MBRD330TRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRD330TRLPBF
Manufacturer: Vishay
Win Source Part Number: 883178-VS-MBRD330TRL
Features: Diode Schottky 30 V 3A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MBRD3
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 30V 3A Surface Mount D-PAK (TO-252AA)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 280-VS-MBRD330TRLPBF | 883178-VS-MBRD330TRLPBF | VS-MBRD330TRLPBF-ND |
| Product Name | Schottky 30V 3A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - VS-MBRD330TRLPBF | Single Diodes |
| Package | Tape & Reel (TR) | D-PAK (TO-252AA) |