Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
DIODE ARR SCHOT 100V 10A TO220-3 Product overview: VS-MBR20100CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR20100CTPBF
Manufacturer: Vishay
Win Source Part Number: 938863-VS-MBR20100CT
Series: TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: MBR20
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: MBR20100CTPBF-ND, VSMBR20100CTPBF-ND, MBR20100CTPBF, VSMBR20100CTPBF, *MBR20100CTPBF
DIODE ARR SCHOT 100V 10A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | VS-MBR20100CTPBF-ND | 286-VS-MBR20100CTPBF | 938863-VS-MBR20100CTPBF | VS-MBR20100CTPBF |
| Product Name | Diode Arrays | 100V 10A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-MBR20100CTPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220 |
| RoHS Compliant | RoHS |