Vishay Intertechnology, Inc. 45V 15A Diode and Rectifier VS-MBR2545CT-1PBF

Description
DIODE ARR SCHOTT 45V 15A TO262-3 Product overview: VS-MBR2545CT-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR2545CT-1PB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 15A TO262-3 Product overview: VS-MBR2545CT-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR2545CT-1PB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 15A Diode and Rectifier - 286-VS-MBR2545CT-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 15A Diode and Rectifier
286-VS-MBR2545CT-1PBF
45V 15A Diode and Rectifier 286-VS-MBR2545CT-1PBF
DIODE ARR SCHOTT 45V 15A TO262-3 Product overview: VS-MBR2545CT-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR2545CT-1PB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 15A TO262-3 Product overview: VS-MBR2545CT-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR2545CT-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-MBR2545CT-1PBF - 787517-VS-MBR2545CT-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MBR2545CT-1PBF
787517-VS-MBR2545CT-1PBF
Diodes, Rectifiers - Arrays - VS-MBR2545CT-1PBF 787517-VS-MBR2545CT-1PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787517-VS-MBR2545CT- 1PBF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VS-MBR2545CT-1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-262 Voltage - Forward (Vf) (Maximum) @ If: 820mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): STPS3045CRCTR; STPS30L45CR; 25CTQ040-1-G; MBR2545CT-1; Introduction Date: April 12, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787517-VS-MBR2545CT-1PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VS-MBR2545CT-1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262
Voltage - Forward (Vf) (Maximum) @ If: 820mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): STPS3045CRCTR; STPS30L45CR; 25CTQ040-1-G; MBR2545CT-1;
Introduction Date: April 12, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Diode Arrays - VS-MBR2545CT-1PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBR2545CT-1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBR2545CT-1PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBR2545CT-1PBF
DIODE ARR SCHOTT 45V 15A TO262-3

DIODE ARR SCHOTT 45V 15A TO262-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-MBR2545CT-1PBF 787517-VS-MBR2545CT-1PBF VS-MBR2545CT-1PBF-ND VS-MBR2545CT-1PBF
Product Name 45V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-MBR2545CT-1PBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-262-3 Long Leads, I2PAK, TO-262AA
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
VF 0.8200 volts 0.8200 volts
Unlock Full Specs
to access all available technical data