DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-MUR3020WT-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MUR3020WT-N3
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325776-VS-MUR3020WT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 25
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 15 A
Reverse Recovery Time (trr): 22 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: TO-247AC
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-MUR3020WT-N3,
Base Product Number: MUR3020
RoHS Status: ROHS3 Compliant
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3
DIODE ARRAY GP 200V 15A TO247AC
Rectifiers Freds - TO-247-e3
DIODE ARRAY GP 200V 15A TO247AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 2085-VS-MUR3020WT-N3 | 1325776-VS-MUR3020WT-N3 | 112-VS-MUR3020WT-N3-ND | VS-MUR3020WT-N3 | VS-MUR3020WT-N3 | VS-MUR3020WT-N3 |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247AC | TO-247 |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 15 amps | |||||
| Diode Type | Standard | |||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts |