Vishay Precision Group Single Diodes VS-MBRS340-M3/9AT

Description
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-MBRS340-M3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-VS-MBRS340-M3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-VS-MBRS340-M3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-MBRS340-M3/9AT - 938868-VS-MBRS340-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MBRS340-M3/9AT
938868-VS-MBRS340-M3/9AT
Diodes, Rectifiers - Single - VS-MBRS340-M3/9AT 938868-VS-MBRS340-M3/9AT
Manufacturer: Vishay Win Source Part Number: 938868-VS-MBRS340-M3 /9AT Features: Diode Schottky 40 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: MBRS340 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VS-MBRS340-M3/9A TTR, 112-VS-MBRS340-M3/9A TCT, VS-MBRS340-M3/9AT-ND , 112-VS-MBRS340-M3/9A TDKR

Manufacturer: Vishay
Win Source Part Number: 938868-VS-MBRS340-M3/9AT
Features: Diode Schottky 40 V 3A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRS340
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-MBRS340-M3/9ATTR, 112-VS-MBRS340-M3/9ATCT, VS-MBRS340-M3/9AT-ND, 112-VS-MBRS340-M3/9ATDKR

Buy Now Datasheet
Schottky 40V Diode and Rectifier - 280-VS-MBRS340-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V Diode and Rectifier
280-VS-MBRS340-M3/9AT
Schottky 40V Diode and Rectifier 280-VS-MBRS340-M3/9AT
Rectifier Diode, Schottky, 1 Phase, 1 Element, 40V V(RRM), Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, SMC, 2 PIN Product overview: VS-MBRS340-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS340-M3/9A T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 40V V(RRM), Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, SMC, 2 PIN Product overview: VS-MBRS340-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS340-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - VS-MBRS340-M3/9AT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VS-MBRS340-M3/9AT
Diodes >> Schottky Barrier Diodes (SBD) VS-MBRS340-M3/9AT
40V 680mV@6A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

40V 680mV@6A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 3A, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 98Y2527 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
98Y2527
Schottky Rectifier, 3A, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 98Y2527
SCHOTTKY RECTIFIER, 3A, 40V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:525mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 40V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:525mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, Single, 40V, Do214Ab; Repetitive Peak Reverse Voltage Vishay - 70AC6539 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 40V, Do214Ab; Repetitive Peak Reverse Voltage Vishay
70AC6539
Schottky Rectifier, Single, 40V, Do214Ab; Repetitive Peak Reverse Voltage Vishay 70AC6539
SCHOTTKY RECTIFIER, SINGLE, 40V, DO214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:525mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 40V, DO214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:525mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRS340-M3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRS340-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRS340-M3/9AT
DIODE SCHOTTKY 40V 3A DO214AB

DIODE SCHOTTKY 40V 3A DO214AB

Supplier's Site
Single Diodes VS-MBRS340-M3/9AT
DIODE SCHOTTKY 40V 3A DO214AB

DIODE SCHOTTKY 40V 3A DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-MBRS340-M3/9AT
Schottky Diodes & Rectifiers VS-MBRS340-M3/9AT
Schottky Diodes & Rectifiers 3A 40V Single Die Schottky Rectifier

Schottky Diodes & Rectifiers 3A 40V Single Die Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 112-VS-MBRS340-M3/9ATTR-ND 938868-VS-MBRS340-M3/9AT 280-VS-MBRS340-M3/9AT VS-MBRS340-M3/9AT 98Y2527 70AC6539 VS-MBRS340-M3/9AT VS-MBRS340-M3/9AT VS-MBRS340-M3/9AT
Product Name Single Diodes Diodes, Rectifiers - Single - VS-MBRS340-M3/9AT Schottky 40V Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 3A, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Rectifier, Single, 40V, Do214Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package DO-214AB (SMC) DO-214AB DO-214AB (SMC) DO-214AB, SMC DO-214AB
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.6800 volts 0.5250 volts 0.5250 volts 0.5250 volts 0.5250 volts
Unlock Full Specs
to access all available technical data