Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787530-VS-MBR4060WT-
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VS-MBR4060WT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): MBR4060WT-BP; MBR4060W; MBR4060WT; 40CPQ060;
Introduction Date: February 01, 1990
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-MBR4060WT-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MBR4060WT-N3
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-247-3
DIODE ARRAY SCHOTTKY 60V TO247AC
Schottky Diodes & Rectifiers Schottky - TO-247-e3
DIODE ARR SCHOTT 60V 20A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 787530-VS-MBR4060WT-N3 | 2085-VS-MBR4060WT-N3 | 112-VS-MBR4060WT-N3-ND | VS-MBR4060WT-N3 | VS-MBR4060WT-N3 | VS-MBR4060WT-N3 |
| Product Name | Diodes, Rectifiers - Arrays - VS-MBR4060WT-N3 | Diode and Rectifier | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| VF | 0.7200 volts | 0.7200 volts | 0.7200 volts | |||
| VR | 60 volts | 60 volts | ||||
| IR | 1 mA | 1 mA |