Vishay Intertechnology, Inc. 45V 10A Diode and Rectifier VS-MBR2045CT-1PBF

Description
DIODE ARR SCHOTT 45V 10A TO262-3 Product overview: VS-MBR2045CT-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR2045CT-1PB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 10A TO262-3 Product overview: VS-MBR2045CT-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR2045CT-1PB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 10A Diode and Rectifier - 286-VS-MBR2045CT-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 10A Diode and Rectifier
286-VS-MBR2045CT-1PBF
45V 10A Diode and Rectifier 286-VS-MBR2045CT-1PBF
DIODE ARR SCHOTT 45V 10A TO262-3 Product overview: VS-MBR2045CT-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR2045CT-1PB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 10A TO262-3 Product overview: VS-MBR2045CT-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR2045CT-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-MBR2045CT-1PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-MBR2045CT-1PBF - 1117712-VS-MBR2045CT-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MBR2045CT-1PBF
1117712-VS-MBR2045CT-1PBF
Diodes, Rectifiers - Arrays - VS-MBR2045CT-1PBF 1117712-VS-MBR2045CT-1PBF
Manufacturer: Vishay Win Source Part Number: 1117712-VS-MBR2045CT -1PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117712-VS-MBR2045CT-1PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBR2045CT-1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBR2045CT-1PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBR2045CT-1PBF
DIODE ARR SCHOTT 45V 10A TO262-3

DIODE ARR SCHOTT 45V 10A TO262-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-MBR2045CT-1PBF VS-MBR2045CT-1PBF-ND 1117712-VS-MBR2045CT-1PBF VS-MBR2045CT-1PBF
Product Name 45V 10A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-MBR2045CT-1PBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-262-3 Long Leads, I2PAK, TO-262AA TO-262
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data