Vishay Precision Group 45V 15A Diode and Rectifier VS-MBR3045WTPBF

Description
DIODE ARR SCHOTT 45V 15A TO247AC Product overview: VS-MBR3045WTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR3045WTPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 15A TO247AC Product overview: VS-MBR3045WTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR3045WTPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 15A Diode and Rectifier
286-VS-MBR3045WTPBF
45V 15A Diode and Rectifier 286-VS-MBR3045WTPBF
DIODE ARR SCHOTT 45V 15A TO247AC Product overview: VS-MBR3045WTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR3045WTPBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 15A TO247AC Product overview: VS-MBR3045WTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR3045WTPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - VS-MBR3045WTPBF - 938864-VS-MBR3045WTPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MBR3045WTPBF
938864-VS-MBR3045WTPBF
Diodes, Rectifiers - Arrays - VS-MBR3045WTPBF 938864-VS-MBR3045WTPBF
Manufacturer: Vishay Win Source Part Number: 938864-VS-MBR3045WTP BF Features: Diode Array 1 Pair Common Cathode Schottky 45 V 15A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: MBR30 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VSMBR3045WTPBF, VS-MBR3045WTPBF-ND, MBR3045WTPBF, VSMBR3045WTPBF-ND, *MBR3045WTPBF

Manufacturer: Vishay
Win Source Part Number: 938864-VS-MBR3045WTPBF
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 15A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MBR30
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VSMBR3045WTPBF, VS-MBR3045WTPBF-ND, MBR3045WTPBF, VSMBR3045WTPBF-ND, *MBR3045WTPBF

Buy Now Datasheet
Diode Arrays - MBR3045WTPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR3045WTPBF-ND
Diode Arrays MBR3045WTPBF-ND
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBR3045WTPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBR3045WTPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBR3045WTPBF
DIODE ARR SCHOTT 45V 15A TO247AC

DIODE ARR SCHOTT 45V 15A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-MBR3045WTPBF 938864-VS-MBR3045WTPBF MBR3045WTPBF-ND VS-MBR3045WTPBF
Product Name 45V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-MBR3045WTPBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247AC TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 15A Through Hole TO-247-3
Unlock Full Specs
to access all available technical data