Vishay Intertechnology, Inc. Single Diodes VS-MUR1520-N3

Description
Diode Standard, Reverse Polarity 200V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Standard, Reverse Polarity 200V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-MUR1520-N3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-MUR1520-N3-ND
Single Diodes VS-MUR1520-N3-ND
Diode Standard, Reverse Polarity 200V 15A Through Hole TO-220-3

Diode Standard, Reverse Polarity 200V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-MUR1520-N3 - 1081146-VS-MUR1520-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MUR1520-N3
1081146-VS-MUR1520-N3
Diodes, Rectifiers - Single - VS-MUR1520-N3 1081146-VS-MUR1520-N3
Manufacturer: Vishay Win Source Part Number: 1081146-VS-MUR1520-N 3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A Reverse Recovery Time (trr): 22ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 1081146-VS-MUR1520-N3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 22ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
200V 15A TO220 Diode and Rectifier
280-VS-MUR1520-N3
200V 15A TO220 Diode and Rectifier 280-VS-MUR1520-N3
DIODE GP 200V 15A TO220-3 Product overview: VS-MUR1520-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MUR1520-N3 can be used for catalog matching and distributor lookup.

DIODE GP 200V 15A TO220-3 Product overview: VS-MUR1520-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MUR1520-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MUR1520-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MUR1520-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MUR1520-N3
DIODE GP 200V 15A TO220-3

DIODE GP 200V 15A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number VS-MUR1520-N3-ND 1081146-VS-MUR1520-N3 280-VS-MUR1520-N3 VS-MUR1520-N3
Product Name Single Diodes Diodes, Rectifiers - Single - VS-MUR1520-N3 200V 15A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
VR 200 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data