DIODE ARR SCHOTT 45V 10A TO263AB Product overview: VS-MBRB2045CTTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBRB2045CTTRL
Manufacturer: Vishay
Win Source Part Number: 132565-VS-MBRB2045CT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 800
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 45V 10A TO263AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-MBRB2045CTTRLP | 132565-VS-MBRB2045CTTRLP | VS-MBRB2045CTTRLP-ND | VS-MBRB2045CTTRLP |
| Product Name | 45V 10A Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-MBRB2045CTTRLP | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed |