Manufacturer: Vishay
Win Source Part Number: 110792-VS-MURB1620CT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50
DIODE ARRAY GP 200V 8A TO263AB Product overview: VS-MURB1620CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MURB1620CTPBF
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ULTRAFAST RECTIFIER, COMMON CATHODE 16A, D2PAK; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Diode Configuration:Single
DIODE ARRAY GP 200V 8A D2PAK
DIODE ARRAY GP 200V 8A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 110792-VS-MURB1620CTPBF | 286-VS-MURB1620CTPBF | MURB1620CTPBF-ND | 63J7975 | VS-MURB1620CTPBF | VS-MURB1620CTPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-MURB1620CTPBF | 200V 8A Diode and Rectifier | Diode Arrays | Ultrafast Rectifier, Common Cathode 16A, D2Pak; Repetitive Peak Reverse Voltage Vishay | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Removed | ||||
| VF | 0.9750 volts | 0.9750 volts | 0.9750 volts | 0.9750 volts | ||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |