Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787523-VS-MBR3045CT-
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VS-MBR3045CT-1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): STPS3045CRCTR; STPS30L45CR; 25CTQ040-1-G; MBR2545CT-1;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V V(RRM), Silicon, TO-262AA, Product overview: VS-MBR3045CT-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MBR3045CT-1-
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SCHOTT 45V 15A TO262-3
Schottky Diodes & Rectifiers Schottky - TO-262-e3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 787523-VS-MBR3045CT-1-M3 | 2085-VS-MBR3045CT-1-M3 | VS-MBR3045CT-1-M3-ND | VS-MBR3045CT-1-M3 | VS-MBR3045CT-1-M3 |
| Product Name | Diodes, Rectifiers - Arrays - VS-MBR3045CT-1-M3 | Schottky 15A 45V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.6000 volts | 0.6000 volts | |||
| VR | 45 volts | ||||
| IR | 1 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |