BRIDGE RECT 1P 600V 2.8A GSIB-5S Product overview: VSIB660-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VSIB660-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799232-VSIB660-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GSIB-5S
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2.8A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Part Status: Obsolete(EOL)
Family Name: VSIB660
Categories: Discrete Semiconductor Products
Manufacturer Package: GSIB-5S
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 3A
Alternative Parts (Cross-Reference): KBJ6J-LF; KBJ6J; D20XB60 TY; D5.1XB60TY;
Introduction Date: August 28, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-VSIB660-E3/45 | VSIB660-E3/45-ND | 799232-VSIB660-E3/45 |
| Product Name | 600V 2.8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - VSIB660-E3/45 |
| Package | Tube | 4-SIP, GSIB-5S | |
| RoHS Compliant | RoHS | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Rectifier Configuration / Technology | Bridge |