DIODE 6 A, 200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3, Rectifier Diode Product overview: VS-MURD620CTTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MURD620CTTR-M
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Vishay
Win Source Part Number: 938874-VS-MURD620CTT
Series: FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: MURD620
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-MURD620GICT, VS-MURD620GITR, VS-MURD620GIDKR
Rectifiers 200 Volt 6.0 Amp
DIODE ARRAY GP 200V 6A DPAK
DIODE ARRAY GP 200V 6A TO252AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 280-VS-MURD620CTTR-M3 | VS-MURD620GICT-ND | 938874-VS-MURD620CTTR-M3 | VS-MURD620CTTR-M3 | VS-MURD620CTTR-M3 | VS-MURD620CTTR-M3 |
| Product Name | 6 A 200 V DPAK Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-MURD620CTTR-M3 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape and Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-PAK (TO-252AA) | TO-252AA-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| RoHS Compliant | RoHS | |||||
| IO | 6 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Arrangement | Common Catode | Common Catode |