Vishay Intertechnology, Inc. Schottky 20A 45V Diode and Rectifier VS-MBRB4045CT-M3

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-MBRB4045CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB4045CT-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-MBRB4045CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB4045CT-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20A 45V Diode and Rectifier - 280-VS-MBRB4045CT-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20A 45V Diode and Rectifier
280-VS-MBRB4045CT-M3
Schottky 20A 45V Diode and Rectifier 280-VS-MBRB4045CT-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-MBRB4045CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB4045CT-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-MBRB4045CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB4045CT-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-MBRB4045CT-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-MBRB4045CT-M3 - 938866-VS-MBRB4045CT-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MBRB4045CT-M3
938866-VS-MBRB4045CT-M3
Diodes, Rectifiers - Arrays - VS-MBRB4045CT-M3 938866-VS-MBRB4045CT-M3
Manufacturer: Vishay Win Source Part Number: 938866-VS-MBRB4045CT -M3 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MBRB4045 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938866-VS-MBRB4045CT-M3
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRB4045
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-MBRB4045CT-M3
Schottky Diodes & Rectifiers VS-MBRB4045CT-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRB4045CT-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRB4045CT-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRB4045CT-M3
DIODE ARR SCHOTT 45V 20A TO263AB

DIODE ARR SCHOTT 45V 20A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 280-VS-MBRB4045CT-M3 VS-MBRB4045CT-M3-ND 938866-VS-MBRB4045CT-M3 VS-MBRB4045CT-M3 VS-MBRB4045CT-M3
Product Name Schottky 20A 45V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-MBRB4045CT-M3 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263AB (D2PAK) D2PAK
Unlock Full Specs
to access all available technical data