Vishay Intertechnology, Inc. Diode Arrays VS-MBR4045WT-N3

Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-MBR4045WT-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-MBR4045WT-N3 - 787529-VS-MBR4045WT-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MBR4045WT-N3
787529-VS-MBR4045WT-N3
Diodes, Rectifiers - Arrays - VS-MBR4045WT-N3 787529-VS-MBR4045WT-N3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787529-VS-MBR4045WT- N3 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 1.75mA @ 45V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: VS-MBR4045WT Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Voltage - Forward (Vf) (Maximum) @ If: 590mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBR4045PT-7; SBL4040PT-F; FST4050; MBR4050PT-7; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787529-VS-MBR4045WT-N3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1.75mA @ 45V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VS-MBR4045WT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 590mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBR4045PT-7; SBL4040PT-F; FST4050; MBR4050PT-7;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Diode and Rectifier - 280-VS-MBR4045WT-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-MBR4045WT-N3
Diode and Rectifier 280-VS-MBR4045WT-N3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-MBR4045WT-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBR4045WT-N3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-MBR4045WT-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBR4045WT-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-MBR4045WT-N3
Schottky Diodes & Rectifiers VS-MBR4045WT-N3
Schottky Diodes & Rectifiers Schottky - TO-247-e3

Schottky Diodes & Rectifiers Schottky - TO-247-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBR4045WT-N3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBR4045WT-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBR4045WT-N3
DIODE ARR SCHOTT 45V 20A TO247AC

DIODE ARR SCHOTT 45V 20A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 112-VS-MBR4045WT-N3-ND 787529-VS-MBR4045WT-N3 280-VS-MBR4045WT-N3 VS-MBR4045WT-N3 VS-MBR4045WT-N3
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-MBR4045WT-N3 Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-247; TO-247-3 Rail/Tube TO-247AC-3 TO-247
Diode Type Schottky; Schottky
VF 0.5900 volts 0.5900 volts
Unlock Full Specs
to access all available technical data